OMEGA Engineering, Inc. Temperature Data Logger with LCD Display OM-EL-USB-1-LCD

Description
This standalone data logger measures and stores up to 16,378 temperature readings over a -35 to 80°C (-31 to 176°F) range. The user can easily set-up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port and running the purpose designed software under Windows 2000, XP, Vista, and 7. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature information. At the touch of a button, the user can cycle between the current, maximum and minimum stored temperatures. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 standard when the protective cap is fitted. The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows control software. Easy to install and use, the control software runs under Windows 2000/XP/Vista/7. The software is used to set-up the data logger as well as download, graph and export data to Excel. The software allows the following parameters to be configured: • Logger name • °C, °F • Logging rate (10 s, 1 m, 5 m, 30 m, 1 hr, 6 hr, 12 hr) • High and low alarms • Immediate, delayed and push-to-start logging • Display off, on for 30 seconds after button press, or permanently on • Data rollover (allows unlimited logging periods by overwriting the oldest data when the memory is full)
Request a Quote Datasheet
Description
This standalone data logger measures and stores up to 16,378 temperature readings over a -35 to 80°C (-31 to 176°F) range. The user can easily set-up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port and running the purpose designed software under Windows 2000, XP, Vista, and 7. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature information. At the touch of a button, the user can cycle between the current, maximum and minimum stored temperatures. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 standard when the protective cap is fitted. The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows control software. Easy to install and use, the control software runs under Windows 2000/XP/Vista/7. The software is used to set-up the data logger as well as download, graph and export data to Excel. The software allows the following parameters to be configured: • Logger name • °C, °F • Logging rate (10 s, 1 m, 5 m, 30 m, 1 hr, 6 hr, 12 hr) • High and low alarms • Immediate, delayed and push-to-start logging • Display off, on for 30 seconds after button press, or permanently on • Data rollover (allows unlimited logging periods by overwriting the oldest data when the memory is full)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Data Logger with LCD Display - OM-EL-USB-1-LCD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Data Logger with LCD Display
OM-EL-USB-1-LCD
Temperature Data Logger with LCD Display OM-EL-USB-1-LCD
This standalone data logger measures and stores up to 16,378 temperature readings over a -35 to 80°C (-31 to 176°F) range. The user can easily set-up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port and running the purpose designed software under Windows 2000, XP, Vista, and 7. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature information. At the touch of a button, the user can cycle between the current, maximum and minimum stored temperatures. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 standard when the protective cap is fitted. The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows control software. Easy to install and use, the control software runs under Windows 2000/XP/Vista/7. The software is used to set-up the data logger as well as download, graph and export data to Excel. The software allows the following parameters to be configured: • Logger name • °C, °F • Logging rate (10 s, 1 m, 5 m, 30 m, 1 hr, 6 hr, 12 hr) • High and low alarms • Immediate, delayed and push-to-start logging • Display off, on for 30 seconds after button press, or permanently on • Data rollover (allows unlimited logging periods by overwriting the oldest data when the memory is full)

This standalone data logger measures and stores up to 16,378 temperature readings over a -35 to 80°C (-31 to 176°F) range. The user can easily set-up the logging rate and start-time, and download the stored data by plugging the data logger into a PC’s USB port and running the purpose designed software under Windows 2000, XP, Vista, and 7. Data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature information.
At the touch of a button, the user can cycle between the current, maximum and minimum stored temperatures. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 standard when the protective cap is fitted.
The user can easily set up the data logger and download logged data by plugging the unit into a PCs USB port and using the supplied Windows control software. Easy to install and use, the control software runs under Windows 2000/XP/Vista/7. The software is used to set-up the data logger as well as download, graph and export data to Excel.
The software allows the following parameters to be configured:
• Logger name
• °C, °F
• Logging rate (10 s, 1 m, 5 m, 30 m, 1 hr, 6 hr, 12 hr)
• High and low alarms
• Immediate, delayed and push-to-start logging
• Display off, on for 30 seconds after button press, or permanently on
• Data rollover (allows unlimited logging periods by overwriting the oldest data when the memory is full)

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-EL-USB-1-LCD
Datalogging & Acquisition OM-EL-USB-1-LCD
HAZ-LITHTEMP USB DLG W/LCD DISPLAY CE

HAZ-LITHTEMP USB DLG W/LCD DISPLAY CE

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition
Product Number OM-EL-USB-1-LCD OM-EL-USB-1-LCD
Product Name Temperature Data Logger with LCD Display Datalogging & Acquisition
Data Acquisition Datalogger
Form Factor Portable
User Interface Front Panel; Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
8B39 Current Output Module - 8B39-04 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details