The OM-PRTEMP101 and OM-CP-PRTEMP110 are miniature, battery powered, stand-alone, temperature and pressure dataloggers. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy-to-use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OM-CP-PRTEMP101 / OM-CP-PRTEMP110 |
| Product Name | Pressure and Temperature Data Logger |
| Data Acquisition | Datalogger |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485 |
| Application | General Lab & Industrial |