OMEGA Engineering, Inc. 8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module OM-DAQ-USB-2401

Description
USB Connection The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used with either desktop or laptop PCs. This stand-alone module draws power from the USB port to operate and has 500V isolation to PC. An external power supply (optional) can be used. The compact, modular packaging ensures ease of use in a variety of applications. Units can be DIN rail or wall mounted with the included hardware or easily operated on a bench.
Request a Quote Datasheet
Description
USB Connection The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used with either desktop or laptop PCs. This stand-alone module draws power from the USB port to operate and has 500V isolation to PC. An external power supply (optional) can be used. The compact, modular packaging ensures ease of use in a variety of applications. Units can be DIN rail or wall mounted with the included hardware or easily operated on a bench.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module - OM-DAQ-USB-2401 - OMEGA Engineering, Inc.
Norwalk, CT, USA
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module
OM-DAQ-USB-2401
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module OM-DAQ-USB-2401
USB Connection The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used with either desktop or laptop PCs. This stand-alone module draws power from the USB port to operate and has 500V isolation to PC. An external power supply (optional) can be used. The compact, modular packaging ensures ease of use in a variety of applications. Units can be DIN rail or wall mounted with the included hardware or easily operated on a bench.

USB Connection
The OM-DAQ-USB-2401 is a portable USB 2.0 full speed thermocouple/voltage input data acquisition module (fully compatible with both USB 1.1 and USB 2.0 ports) that can be used with either desktop or laptop PCs. This stand-alone module draws power from the USB port to operate and has 500V isolation to PC. An external power supply (optional) can be used. The compact, modular packaging ensures ease of use in a variety of applications. Units can be DIN rail or wall mounted with the included hardware or easily operated on a bench.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-DAQ-USB-2401
Datalogging & Acquisition OM-DAQ-USB-2401
Data Acquisition: USB Data Acquisition S

Data Acquisition: USB Data Acquisition S

Buy Now
Data Acquisition (DAQ) - 5880-OM-DAQ-USB-2401-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
5880-OM-DAQ-USB-2401-ND
Data Acquisition (DAQ) 5880-OM-DAQ-USB-2401-ND
DATA ACQUISITION MODULE, TC PROC

DATA ACQUISITION MODULE, TC PROC

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number OM-DAQ-USB-2401 OM-DAQ-USB-2401 5880-OM-DAQ-USB-2401-ND
Product Name 8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module Datalogging & Acquisition Data Acquisition (DAQ)
Data Acquisition Input Module
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input Modules - ADAM-5051D-BE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details
Paperless Videographic Recorder - SM500F - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Wall, Pipe, Field Mountable
Outputs Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details