The OM-EL-WIFI-TH wireless temperature/humidity
During configuration the data logger will search for an existing wireless network while physically connected to the PC. It can then be placed anywhere within range of the network. If the data logger temporarily loses connectivity with the network, it will log readings until it is able to communicate again with the PC application (max 60 days at 10 second sample interval OM-EL-WIFI-TH); (maximum 120 days at 10 second simple interval OM-EL-WIFI-TP). The range of the data logger can be increased by using WiFi extenders. The probe on the OM-EL-WIFI-TP can be used in a wide range of temperature situations e.g. manufacturing processes, cold storage and hot storage.
The OM-EL-WIFI-TH and OM-EL-WIFI-TP are low powered battery devices. When configured using typical sampling periods (e.g. once every 60 seconds) the data logger will operate for over one year. The battery can then be recharged via a PC or USB 5V wall adaptor using the USB lead provided. The battery is safely charged when the unit is operating between 0 to 40°C (32 to 104°F). It is protected against charging outside this temperature range. Data logger readings may be inaccurate during battery charging.
With both the OM-EL-WIFI-TH and the OM-El-WIFI-TP, the software installed on the PC will allow set-up, data logging and data review. Set-up features will include data logger name, °C/°F, sample rate, and high/low alarms. Once configured, historic data can be viewed via the graphing tool or exported into Excel. This software is available for free from omega.com. The OM-EL-WIFI-TP wireless temperature data logger is supplied with a removable thermistor temperature probe, The probe can be attached to a wall or other flat surface using the included mounting bracket (probe clips into the bracket).
Wireless Sensing: Battery Operated Porta
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Data Acquisition | Data Acquisition |
| Product Number | OM-EL-WIFI-TH | OM-EL-WIFI-TH |
| Product Name | WiFi Wireless Temperature and Humidity Data Loggers | Datalogging & Acquisition |
| Data Acquisition | Datalogger | |
| Form Factor | Wall Mount | |
| User Interface | Front Panel | |
| Host Connection | USB |