¢Submersible to 60 m (200')
¢Programmable Start Time
¢0.001 psia Resolution
¢Automatic Atmospheric Pressure Compensation
¢Real Time Operation
The OM-CP-LEVEL1000 accurately monitors and records water level and temperature. Its rugged, stainless steel design allows for the device to be placed in harsh environments, which makes it well suited for use at waste water treatment facilities, monitoring well and ground water levels, irrigation canals, lake and wetland studies and other water level applications. The integrated vented tube allows the device to be atmospheric pressure compensated, providing improved accuracy and resolution over other, non-vented water level recorders.
The OM-CP-LEVEL1000 uses a rugged stainless steel pressure strain gauge to accurately measure the water level. Our user-friendly software will display all pressure measurements in the user's choice of feet, inches, meters, centimeters, millimeters or PSI. The device uses an internal temperature sensor to provide accurate temperature measurements eliminating the need for a separate temperature recorder. The logger can be started to take measurements every two seconds for rapid changes in water level, up to one reading every twelve hours.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OM-CP-LEVEL1000 |
| Product Name | Water Level and Temperature Data Logger |
| Data Acquisition | Datalogger |
| Form Factor | Stand-alone |
| User Interface | None |
| Host Connection | RS232/422/485; USB |
| Application | General Lab & Industrial; Environmental; Marine |