OMEGA Engineering, Inc. PCI-Based 16 Bit Analog Output Board OMB-DAQBOARD-2004

Description
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The analog outputs can range from . 10V to +10V. Through the use of Bus Mastering DMA, each D/A output can continuously output a waveform, which can be read from PC RAM or a file on the hard disk. In addition, a program can asynchronously output a value to either of the D/As for nonwaveform applications, presuming that the D/A is not already being used in the waveform output mode.
Datasheet
Description
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The analog outputs can range from . 10V to +10V. Through the use of Bus Mastering DMA, each D/A output can continuously output a waveform, which can be read from PC RAM or a file on the hard disk. In addition, a program can asynchronously output a value to either of the D/As for nonwaveform applications, presuming that the D/A is not already being used in the waveform output mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI-Based 16 Bit  Analog Output Board - OMB-DAQBOARD-2004 - OMEGA Engineering, Inc.
Norwalk, CT, USA
PCI-Based 16 Bit Analog Output Board
OMB-DAQBOARD-2004
PCI-Based 16 Bit Analog Output Board OMB-DAQBOARD-2004
The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The analog outputs can range from . 10V to +10V. Through the use of Bus Mastering DMA, each D/A output can continuously output a waveform, which can be read from PC RAM or a file on the hard disk. In addition, a program can asynchronously output a value to either of the D/As for nonwaveform applications, presuming that the D/A is not already being used in the waveform output mode.

The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2004 is an analog output board. It offers four 16-bit 100-kHz analog outputs. The analog outputs can range from . 10V to +10V.
Through the use of Bus Mastering DMA, each D/A output can continuously output a waveform, which can be read from PC RAM or a file on the hard disk. In addition, a program can asynchronously output a value to either of the D/As for nonwaveform applications, presuming that the D/A is not already being used in the waveform output mode.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DAQBOARD-2004
Product Name PCI-Based 16 Bit Analog Output Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection 100 Pin, DB37
Unlock Full Specs
to access all available technical data

Similar Products

4AI/4DO Modbus Ethernet I/O - WISE-4010LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 1.00E-4 kHz
Resolution 12 bits
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details
Decentralized I/O system - ibaNet750-BM-D - iba America LLC
Specs
Data Acquisition Input/Output Module
Application General Lab & Industrial
DC Voltage Up to 60 V
View Details