OMEGA Engineering, Inc. 4 to 20 mA Current Data Logger OM-CP-PROCESS101 / OM-CP-PROCESS110

Description
The OM-CP-PROCESS101 and OM-CP-PROCESS110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording current. In addition, these data loggers allow the user to store user defined units such as pressure into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any process meter that provides an analog output to engineering units automatically. This all-in-one compact, portable, easy-to- use device will measure and record up to 32,768 current measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-PROCESS101 and OM-CP-PROCESS110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording current. In addition, these data loggers allow the user to store user defined units such as pressure into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any process meter that provides an analog output to engineering units automatically. This all-in-one compact, portable, easy-to- use device will measure and record up to 32,768 current measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 to 20 mA Current Data Logger - OM-CP-PROCESS101 / OM-CP-PROCESS110 - OMEGA Engineering, Inc.
Norwalk, CT, USA
4 to 20 mA Current Data Logger
OM-CP-PROCESS101 / OM-CP-PROCESS110
4 to 20 mA Current Data Logger OM-CP-PROCESS101 / OM-CP-PROCESS110
The OM-CP-PROCESS101 and OM-CP-PROCESS110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording current. In addition, these data loggers allow the user to store user defined units such as pressure into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any process meter that provides an analog output to engineering units automatically. This all-in-one compact, portable, easy-to- use device will measure and record up to 32,768 current measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-PROCESS101 and OM-CP-PROCESS110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording current. In addition, these data loggers allow the user to store user defined units such as pressure into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any process meter that provides an analog output to engineering units automatically.
This all-in-one compact, portable, easy-to- use device will measure and record up to 32,768 current measurements. These dataloggers are a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-PROCESS101 / OM-CP-PROCESS110
Product Name 4 to 20 mA Current Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details