The OMB-DAQBOARD-2000 is a family of high performance analog and digital I/O boards for PCI based computers. The family includes multifunction boards, analog output boards and digital I/O boards. The OMB-DAQBOARD-2002 is a digital I/O board. The OMB-DAQBOARD-2002 offers two 40 channels of digital I/O and 6 channels of frequency and pulse I/O.
The I/O capacity can be expanded up to 256 digital I/O lines using external OMB- DBK digital options. These options are available as TTL-level I/O, relay output, or optically isolated input and output.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OMB-DAQBOARD-2002 |
| Product Name | Digital I/O and Counter/Timer Board |
| Data Acquisition | Data Acquisition Card |
| Form Factor | PC Board |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | 100 Pin, DB37 |