OMEGA Engineering, Inc. 14 Channel Thermocouple/mV Expansion OMB-DBK82

Description
¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates ¢High Noise Immunity ¢Open Thermocouple Detection Per Channel ¢Over-Voltage Protection The new OMB-DBK81/82/83/84 are designed to provide very low noise thermocouple and milli-volt measurements, with high accuracy and very close tracking between channels. These new models provide thermocouple accuracy of better than 0.5°C, and noise that is typically less than 0.2°C p-p, with no digital averaging required. The performance of these new OMB-DBK cards is enabled through their use of very low-noise amplifiers on every channel. Built-in cold junction compensation and software-based linearization automatically provides you with quiet and stable temperature measurements, with no need to deal with the usual complexities associated with thermocouple measurements.
Datasheet
Description
¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates ¢High Noise Immunity ¢Open Thermocouple Detection Per Channel ¢Over-Voltage Protection The new OMB-DBK81/82/83/84 are designed to provide very low noise thermocouple and milli-volt measurements, with high accuracy and very close tracking between channels. These new models provide thermocouple accuracy of better than 0.5°C, and noise that is typically less than 0.2°C p-p, with no digital averaging required. The performance of these new OMB-DBK cards is enabled through their use of very low-noise amplifiers on every channel. Built-in cold junction compensation and software-based linearization automatically provides you with quiet and stable temperature measurements, with no need to deal with the usual complexities associated with thermocouple measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 Channel Thermocouple/mV Expansion - OMB-DBK82 - OMEGA Engineering, Inc.
Norwalk, CT, USA
14 Channel Thermocouple/mV Expansion
OMB-DBK82
14 Channel Thermocouple/mV Expansion OMB-DBK82
¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV ¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates ¢High Noise Immunity ¢Open Thermocouple Detection Per Channel ¢Over-Voltage Protection The new OMB-DBK81/82/83/84 are designed to provide very low noise thermocouple and milli-volt measurements, with high accuracy and very close tracking between channels. These new models provide thermocouple accuracy of better than 0.5°C, and noise that is typically less than 0.2°C p-p, with no digital averaging required. The performance of these new OMB-DBK cards is enabled through their use of very low-noise amplifiers on every channel. Built-in cold junction compensation and software-based linearization automatically provides you with quiet and stable temperature measurements, with no need to deal with the usual complexities associated with thermocouple measurements.

¢Measures Type J, K, T, E, R, S, B & N Thermocouples as well as Voltage up to ±100mV
¢Low Noise, High Accuracy, High Stability 100 kHz Maximum Scan Rate, Compatible with all OMB-LOGBOOK, OMB-DAQBOOK & DAQBOARD Models Operating at Maximum Sampling Rates
¢High Noise Immunity
¢Open Thermocouple Detection Per Channel
¢Over-Voltage Protection
The new OMB-DBK81/82/83/84 are designed to provide very low noise thermocouple and milli-volt measurements, with high accuracy and very close tracking between channels. These new models provide thermocouple accuracy of better than 0.5°C, and noise that is typically less than 0.2°C p-p, with no digital averaging required.
The performance of these new OMB-DBK cards is enabled through their use of very low-noise amplifiers on every channel. Built-in cold junction compensation and software-based linearization automatically provides you with quiet and stable temperature measurements, with no need to deal with the usual complexities associated with thermocouple measurements.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK82
Product Name 14 Channel Thermocouple/mV Expansion
Data Acquisition Input Module
Form Factor PC Board
User Interface None
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details