OMEGA Engineering, Inc. 16 Channel Analog Multiplexer OME-DB-889D

Description
The OME-DB-889D is an expansion multiplexer/amplifie r board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1, 5, 10, 50, 100, 500 and 1000. Thermocouple measurements are handled easily with the OME-DB-889D. The board includes cold-junction sensing and compensation circuitry that provides a scaling of 24.4 mV/°C. Biasing resistors are included for open thermocouple detection. The OME-DB-889D can be cascaded to a total of 128 channels of voltage measurements or 112 channels of thermocouple measurement. The OME-DB-889D has two 37-pin D-sub connectors and two 20-pin headers. One D-sub connector gets connected to the A/D board’s analog input connector while the other D-sub connector can be used to cascade to another OME-DB-889D multiplexer. The 20-pin header is the multiplexer’s control logic circuit. One of the 20-pin headers is connected to the A/D board's digital output port via 20-pin flat cable. The other 20-pin header is used to cascade to another OME-DB-889D multiplexer.
Datasheet
Description
The OME-DB-889D is an expansion multiplexer/amplifie r board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1, 5, 10, 50, 100, 500 and 1000. Thermocouple measurements are handled easily with the OME-DB-889D. The board includes cold-junction sensing and compensation circuitry that provides a scaling of 24.4 mV/°C. Biasing resistors are included for open thermocouple detection. The OME-DB-889D can be cascaded to a total of 128 channels of voltage measurements or 112 channels of thermocouple measurement. The OME-DB-889D has two 37-pin D-sub connectors and two 20-pin headers. One D-sub connector gets connected to the A/D board’s analog input connector while the other D-sub connector can be used to cascade to another OME-DB-889D multiplexer. The 20-pin header is the multiplexer’s control logic circuit. One of the 20-pin headers is connected to the A/D board's digital output port via 20-pin flat cable. The other 20-pin header is used to cascade to another OME-DB-889D multiplexer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Channel Analog Multiplexer - OME-DB-889D - OMEGA Engineering, Inc.
Norwalk, CT, USA
16 Channel Analog Multiplexer
OME-DB-889D
16 Channel Analog Multiplexer OME-DB-889D
The OME-DB-889D is an expansion multiplexer/amplifie r board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1, 5, 10, 50, 100, 500 and 1000. Thermocouple measurements are handled easily with the OME-DB-889D. The board includes cold-junction sensing and compensation circuitry that provides a scaling of 24.4 mV/°C. Biasing resistors are included for open thermocouple detection. The OME-DB-889D can be cascaded to a total of 128 channels of voltage measurements or 112 channels of thermocouple measurement. The OME-DB-889D has two 37-pin D-sub connectors and two 20-pin headers. One D-sub connector gets connected to the A/D board’s analog input connector while the other D-sub connector can be used to cascade to another OME-DB-889D multiplexer. The 20-pin header is the multiplexer’s control logic circuit. One of the 20-pin headers is connected to the A/D board's digital output port via 20-pin flat cable. The other 20-pin header is used to cascade to another OME-DB-889D multiplexer.

The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1, 5, 10, 50, 100, 500 and 1000. Thermocouple measurements are handled easily with the OME-DB-889D. The board includes cold-junction sensing and compensation circuitry that provides a scaling of 24.4 mV/°C. Biasing resistors are included for open thermocouple detection. The OME-DB-889D can be cascaded to a total of 128 channels of voltage measurements or 112 channels of thermocouple measurement.
The OME-DB-889D has two 37-pin D-sub connectors and two 20-pin headers. One D-sub connector gets connected to the A/D board’s analog input connector while the other D-sub connector can be used to cascade to another OME-DB-889D multiplexer. The 20-pin header is the multiplexer’s control logic circuit. One of the 20-pin headers is connected to the A/D board's digital output port via 20-pin flat cable. The other 20-pin header is used to cascade to another OME-DB-889D multiplexer.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OME-DB-889D
Product Name 16 Channel Analog Multiplexer
Data Acquisition Input Module
Form Factor PC Board
Analog Channels 16 #
Inputs Thermocouple Input
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4019+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details