OMEGA Engineering, Inc. 48-Line General-Purpose Digital I/O Card OMB-DBK20 and OMB-DBK21

Description
The OMB-DBK20 and OMB-DBK21 general-purpose digital I/O cards expand the number of digital I/O lines by forty-eight per card. The OMB-DBK20 and OMB-DBK21 connect to the digital O connectors on the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 data acquisition systems. Please note that when either the OMB-DBK20 or OMB-DBK21 is connected, the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 digital I/O lines do not function as digital I/O lines for user-connected digital signals. Thus, for example, the first OMB-DBK20 or OMB-DBK21 card attached increases the system’s number of usable digital O lines from twenty-four to forty-eight, and subsequent cards each add forty-eight additional lines of user-programmable digital I/O. Up to four OMB-DBK20 or OMB-DBK21 cards can be attached to the P2 port of a system, for a total of 192 lines. The OMB-DBK20 and OMB-DBK21 differ only in that the OMB-DBK20 features screw-terminals for signal outputs, whereas the OMB-DBK21 provides DB37 male connectors for signal outputs.
Datasheet
Description
The OMB-DBK20 and OMB-DBK21 general-purpose digital I/O cards expand the number of digital I/O lines by forty-eight per card. The OMB-DBK20 and OMB-DBK21 connect to the digital O connectors on the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 data acquisition systems. Please note that when either the OMB-DBK20 or OMB-DBK21 is connected, the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 digital I/O lines do not function as digital I/O lines for user-connected digital signals. Thus, for example, the first OMB-DBK20 or OMB-DBK21 card attached increases the system’s number of usable digital O lines from twenty-four to forty-eight, and subsequent cards each add forty-eight additional lines of user-programmable digital I/O. Up to four OMB-DBK20 or OMB-DBK21 cards can be attached to the P2 port of a system, for a total of 192 lines. The OMB-DBK20 and OMB-DBK21 differ only in that the OMB-DBK20 features screw-terminals for signal outputs, whereas the OMB-DBK21 provides DB37 male connectors for signal outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Line General-Purpose Digital I/O Card - OMB-DBK20 and OMB-DBK21 - OMEGA Engineering, Inc.
Norwalk, CT, USA
48-Line General-Purpose Digital I/O Card
OMB-DBK20 and OMB-DBK21
48-Line General-Purpose Digital I/O Card OMB-DBK20 and OMB-DBK21
The OMB-DBK20 and OMB-DBK21 general-purpose digital I/O cards expand the number of digital I/O lines by forty-eight per card. The OMB-DBK20 and OMB-DBK21 connect to the digital O connectors on the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 data acquisition systems. Please note that when either the OMB-DBK20 or OMB-DBK21 is connected, the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 digital I/O lines do not function as digital I/O lines for user-connected digital signals. Thus, for example, the first OMB-DBK20 or OMB-DBK21 card attached increases the system’s number of usable digital O lines from twenty-four to forty-eight, and subsequent cards each add forty-eight additional lines of user-programmable digital I/O. Up to four OMB-DBK20 or OMB-DBK21 cards can be attached to the P2 port of a system, for a total of 192 lines. The OMB-DBK20 and OMB-DBK21 differ only in that the OMB-DBK20 features screw-terminals for signal outputs, whereas the OMB-DBK21 provides DB37 male connectors for signal outputs.

The OMB-DBK20 and OMB-DBK21 general-purpose digital I/O cards expand the number of digital I/O lines by forty-eight per card. The OMB-DBK20 and OMB-DBK21 connect to the digital O connectors on the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 data acquisition systems.
Please note that when either the OMB-DBK20 or OMB-DBK21 is connected, the OMB-LOGBOOK, OMB-DAQBOARD-2000 Series or OMB-DIGIBOOK-72 digital I/O lines do not function as digital I/O lines for user-connected digital signals. Thus, for example, the first OMB-DBK20 or OMB-DBK21 card attached increases the system’s number of usable digital O lines from twenty-four to forty-eight, and subsequent cards each add forty-eight additional lines of user-programmable digital I/O.
Up to four OMB-DBK20 or OMB-DBK21 cards can be attached to the P2 port of a system, for a total of 192 lines. The OMB-DBK20 and OMB-DBK21 differ only in that the OMB-DBK20 features screw-terminals for signal outputs, whereas the OMB-DBK21 provides DB37 male connectors for signal outputs.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK20 and OMB-DBK21
Product Name 48-Line General-Purpose Digital I/O Card
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-CAN - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 x 9-pin D-Sub connector
Application General Lab & Industrial
View Details
GMS Series 17.5mm Input Modules - 84115501 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 90-140 VDC
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details