OMEGA Engineering, Inc. 8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module OM-DAQ-USB-2400

Description
• 8 Differential or 16 Single- Ended Analog Inputs • 24 Bit Resolution with Up to 1000 Samples/Sec • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET API/Driver for Visual Basic, C#, and Visual C++ for Windows XP, Vista and Windows 7 • Powered Directly by USB Port or External DC Power Supply • 500 V Isolation Between Input and PC for Safe and Noise-Free Measurements • Provides +12 Vdc Output for Sensor Excitation
Datasheet
Description
• 8 Differential or 16 Single- Ended Analog Inputs • 24 Bit Resolution with Up to 1000 Samples/Sec • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET API/Driver for Visual Basic, C#, and Visual C++ for Windows XP, Vista and Windows 7 • Powered Directly by USB Port or External DC Power Supply • 500 V Isolation Between Input and PC for Safe and Noise-Free Measurements • Provides +12 Vdc Output for Sensor Excitation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module - OM-DAQ-USB-2400 - OMEGA Engineering, Inc.
Norwalk, CT, USA
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module
OM-DAQ-USB-2400
8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module OM-DAQ-USB-2400
• 8 Differential or 16 Single- Ended Analog Inputs • 24 Bit Resolution with Up to 1000 Samples/Sec • User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input • Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET API/Driver for Visual Basic, C#, and Visual C++ for Windows XP, Vista and Windows 7 • Powered Directly by USB Port or External DC Power Supply • 500 V Isolation Between Input and PC for Safe and Noise-Free Measurements • Provides +12 Vdc Output for Sensor Excitation

• 8 Differential or 16 Single- Ended Analog Inputs
• 24 Bit Resolution with Up to 1000 Samples/Sec
• User Programmable for Type J, K, T, E, R, S, B, N Thermocouple or Voltage Input
• Free Windows Software Suite - Includes DAQ Central Menu Driven Windows Software and Also .NET API/Driver for Visual Basic, C#, and Visual C++ for Windows XP, Vista and Windows 7
• Powered Directly by USB Port or External DC Power Supply
• 500 V Isolation Between Input and PC for Safe and Noise-Free Measurements
• Provides +12 Vdc Output for Sensor Excitation

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-DAQ-USB-2400
Product Name 8/16-Channel Thermocouple/Voltage Input USB Data Acquisition Module
Data Acquisition Input Module
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data