The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/si
A diversified software is included with the OMB-DAQTEMP-14A, including DaqView software, plus drivers for DASYLab, LabView, and Windowsbased languages including Visual Basic and C++.
OMB-DAQTEMP-14A hardware is comprised of a plug-n-play PCI board, 3 ft cable, and a screw terminal/signal conditioning pod. Cold-junction compensation is built-in to the OMB-DAQTEMP-14A, providing highly accurate thermocouple measurements, with channel-to-channel variation and noise typically less than 0.2°C, and absolute accuracy typically better than 1.0°C. This is accomplished by having a separate low-noise, bandwidth-limited amplifier per thermocouple channel. OMB-DAQTEMP-14A provides 14 thermocouple input channels. All power for the OMB-DAQTEMP-14A is derived from the PC, so there is no need for external power supplies or transformers.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | OMB-DAQTEMP |
| Product Name | Multifunction Data Acquisition System |
| Form Factor | PC Board |
| Auxiliary Outputs | Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output |
| User Interface | Computer Programmable |
| Host Connection | SCSI |
| Filter / Amplifier | Amplifier; Filter |