OMEGA Engineering, Inc. Submersible Temperature Data Logger OM-CP-TEMP1000

Description
The OM-CP-TEMP1000 submersible temperature datalogger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C This all-in-one compact, portable, easy to use device will record up to 32,767 temperature measurements. The OM-CP-TEMP1000 is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-TEMP1000 submersible temperature datalogger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C This all-in-one compact, portable, easy to use device will record up to 32,767 temperature measurements. The OM-CP-TEMP1000 is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible Temperature Data Logger - OM-CP-TEMP1000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submersible Temperature Data Logger
OM-CP-TEMP1000
Submersible Temperature Data Logger OM-CP-TEMP1000
The OM-CP-TEMP1000 submersible temperature datalogger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C This all-in-one compact, portable, easy to use device will record up to 32,767 temperature measurements. The OM-CP-TEMP1000 is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.

The OM-CP-TEMP1000 submersible temperature datalogger is a water proof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 80°C This all-in-one compact, portable, easy to use device will record up to 32,767 temperature measurements. The OM-CP-TEMP1000 is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-TEMP1000
Product Name Submersible Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485; USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8Relay Robust Modbus RS-485 Remote I/O - ADAM-4168-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
DC Voltage 10~48 VDC
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; RTD, 4-wire, Type Pt and Ni, 5-ch - MAQ20-RTD41 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details