The OM-CP-PRTEMP1000IS is a rugged pressure recorder that accurately monitors and records pressure and temperature at user programmable reading intervals. The OM-CP-PRTEMP1000IS has been Factory Mutual certified as intrinsically safe for Class I, Division 1, groups A, B, C and D and non-incendive for Class I, Division 2, groups A, B, C and D. This certification makes the device ideal for uses in hostile environment applications such as air conditioning systems, chilled water, hot water, air, gas, oil and steam pressure systems. The internal temperature sensor provides accurate temperature measurements without the need of a separate temperature recorder. The logger can be started to take measurements as often as every two seconds, up to one reading every twelve hours. It will store up to 16,383 readings in its non-volatile memory.
The OM-CP-PRTEMP1000IS uses a rugged stainless steel pressure strain gauge to accurately measure the pressure. The device comes standard with a common 1/4 " NPT fitting, which allows the logger to be adapted to almost any pressure fitting.
The OM-CP-PRTEMP1000IS is also available with a fully submersible adapter. There are many different pressure ranges available to suit most any application.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OM-CP-PRTEMP1000IS |
| Product Name | Pressure and Temperature Recorder |
| Data Acquisition | Datalogger |
| User Interface | Computer Programmable |
| Host Connection | Screw Terminal |
| Application | General Lab & Industrial |