OMEGA Engineering, Inc. 8-Channel RTD Measurement Card OMB-DBK9

Description
¢Provides 8 RTD Channels ¢Supports 3- 4-Wire RTD™s ¢Supports Three Ranges of RTD Resistance ¢Features Resolution Over the Full-Range of -200 to 850°C Span The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's OMB-LOGBOOK, OMB-DAQBOOK and DAQBOARD data acquisition systems. The OMB-DBK9 supports up to 8 channels of 3- or 4-wire RTD's with resistances of 100, 500, or 1000 Ohm. RTD-type selection is made via a jumper on the card that configures all 8 channels.
Datasheet
Description
¢Provides 8 RTD Channels ¢Supports 3- 4-Wire RTD™s ¢Supports Three Ranges of RTD Resistance ¢Features Resolution Over the Full-Range of -200 to 850°C Span The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's OMB-LOGBOOK, OMB-DAQBOOK and DAQBOARD data acquisition systems. The OMB-DBK9 supports up to 8 channels of 3- or 4-wire RTD's with resistances of 100, 500, or 1000 Ohm. RTD-type selection is made via a jumper on the card that configures all 8 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel RTD Measurement Card - OMB-DBK9 - OMEGA Engineering, Inc.
Norwalk, CT, USA
8-Channel RTD Measurement Card
OMB-DBK9
8-Channel RTD Measurement Card OMB-DBK9
¢Provides 8 RTD Channels ¢Supports 3- 4-Wire RTD™s ¢Supports Three Ranges of RTD Resistance ¢Features Resolution Over the Full-Range of -200 to 850°C Span The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's OMB-LOGBOOK, OMB-DAQBOOK and DAQBOARD data acquisition systems. The OMB-DBK9 supports up to 8 channels of 3- or 4-wire RTD's with resistances of 100, 500, or 1000 Ohm. RTD-type selection is made via a jumper on the card that configures all 8 channels.

¢Provides 8 RTD Channels
¢Supports 3- 4-Wire RTD™s
¢Supports Three Ranges of RTD Resistance
¢Features Resolution Over the Full-Range of -200 to 850°C Span
The OMB-DBK9 is an eight-channel RTD (resistance temperature device) measurement card for OMEGA's OMB-LOGBOOK, OMB-DAQBOOK and DAQBOARD data acquisition systems. The OMB-DBK9 supports up to 8 channels of 3- or 4-wire RTD's with resistances of 100, 500, or 1000 Ohm. RTD-type selection is made via a jumper on the card that configures all 8 channels.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-DBK9
Product Name 8-Channel RTD Measurement Card
Data Acquisition Data Acquisition Card
Form Factor PC Board
Excitation Current
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Analog Output Module With Modbus - ADAM-4024 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor Backplane
Host Connection USB; Ethernet
View Details