OMEGA Engineering, Inc. 8 Channel Thermocouple Data Logger OM-CP-OCTTEMP

Description
The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements per channel. The OM-CP-OCTTEMP is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is nonvolatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.
Description
The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements per channel. The OM-CP-OCTTEMP is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is nonvolatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

Suppliers

Company
Product
Description
Supplier Links
8 Channel Thermocouple  Data Logger - OM-CP-OCTTEMP - OMEGA Engineering, Inc.
Norwalk, CT, USA
8 Channel Thermocouple Data Logger
OM-CP-OCTTEMP
8 Channel Thermocouple Data Logger OM-CP-OCTTEMP
The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements per channel. The OM-CP-OCTTEMP is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is nonvolatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

The OM-CP-OCTTEMP is a 8 channel, battery powered, standalone, thermocouple based temperature datalogger. This all-inone compact, portable, easy to use device will measure and record up to 14,563 temperature measurements per channel. The OM-CP-OCTTEMP is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped. The storage medium is nonvolatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-OCTTEMP
Product Name 8 Channel Thermocouple Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1840-AE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 10V
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; RTD/Potentiometer, 3-wire, Type Pt and Ni, 6-ch - MAQ20-RTD31 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details