The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the OM-SQ2020-2F8), the OM-SQ2020 Series is the ideal data logger for industrial, scientific research and quality assurance applications. Together with our comprehensive suite of software, the OM-SQ2020 provides standalone data acquisition, realtime metering and data analysis straight out-of-the-box.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Data Acquisition |
Product Number | OM-SQ2020-1F8 |
Product Name | Portable Data Logger |
Data Acquisition | Datalogger |
Form Factor | Portable |
Outputs | Relay Output |
User Interface | Computer Programmable |
Host Connection | RS232/422/485; USB; Ethernet |