The OM-CP-BRIDGE120 is a miniature, battery-powered, standalone, bridge/strain gage data logger. It features a 20 Hz processing speed and a real-time clock module. This portable, easy-to-use device can measure and record up to 32,767 measurements per channel. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The logger can be started and stopped from a computer and its small size allows it to fit almost anywhere.
The OM-CP-BRIDGE110 makes data retrieval quick and convenient. Simply plug it into an available com port and our user-friendly software does the rest. The software converts a PC into a real-time strip chart recorder. Data can be printed in graphical and tabular format or exported to a text or Microsoft Excel® file.
| Dwyer Omega | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | OM-CP-BRIDGE120 |
| Product Name | Bridge/Strain Gauge Data Logger |
| Data Acquisition | Datalogger |
| Form Factor | Stand-alone |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |