OMEGA Engineering, Inc. Ultra Low Temperature Data Logger OM-CP-CRYO-TEMP

Description
¢Ultra Low Operating Temperature: -86°C (-122°F) ¢May be Placed in Direct Contact with Dry Ice ¢No External Probes or Wiring ¢High Accuracy ¢Programmable Alarm and Warning Ranges With Alarm Delay ¢LED Status Indicators for Instant Alarm Notification ¢Magnetic Start ¢Optional Password Protection ¢Splash Resistant (IP64) The OM-CP-CRYO-TEMP ultra low temperature data logger records temperatures as low as -86°C (-122ºF). The OM-CP-CRYO-TEMP can be used in a broad line of applications such as monitoring blood plasma, vaccines, pharmaceutical, frozen foods and shipping containers.This stand-alone device does not require any additional probes. The enclosure is designed with a handle for easy attachment and is IP64 splash resistant. It utilizes a USB docking station (sold separately), to communicate with a personal computer or laptop. The OM-CP-CRYO-TEMP provides date and time stamped temperature readings. Our easy-to-use Windows software does the rest. The user can view the data in graphical or tabular form. High and low alarm limits and high and low warning limits can be programmed through the software.
Request a Quote Datasheet
Description
¢Ultra Low Operating Temperature: -86°C (-122°F) ¢May be Placed in Direct Contact with Dry Ice ¢No External Probes or Wiring ¢High Accuracy ¢Programmable Alarm and Warning Ranges With Alarm Delay ¢LED Status Indicators for Instant Alarm Notification ¢Magnetic Start ¢Optional Password Protection ¢Splash Resistant (IP64) The OM-CP-CRYO-TEMP ultra low temperature data logger records temperatures as low as -86°C (-122ºF). The OM-CP-CRYO-TEMP can be used in a broad line of applications such as monitoring blood plasma, vaccines, pharmaceutical, frozen foods and shipping containers.This stand-alone device does not require any additional probes. The enclosure is designed with a handle for easy attachment and is IP64 splash resistant. It utilizes a USB docking station (sold separately), to communicate with a personal computer or laptop. The OM-CP-CRYO-TEMP provides date and time stamped temperature readings. Our easy-to-use Windows software does the rest. The user can view the data in graphical or tabular form. High and low alarm limits and high and low warning limits can be programmed through the software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Temperature Data Logger - OM-CP-CRYO-TEMP - OMEGA Engineering, Inc.
Norwalk, CT, USA
Ultra Low Temperature Data Logger
OM-CP-CRYO-TEMP
Ultra Low Temperature Data Logger OM-CP-CRYO-TEMP
¢Ultra Low Operating Temperature: -86°C (-122°F) ¢May be Placed in Direct Contact with Dry Ice ¢No External Probes or Wiring ¢High Accuracy ¢Programmable Alarm and Warning Ranges With Alarm Delay ¢LED Status Indicators for Instant Alarm Notification ¢Magnetic Start ¢Optional Password Protection ¢Splash Resistant (IP64) The OM-CP-CRYO-TEMP ultra low temperature data logger records temperatures as low as -86°C (-122ºF). The OM-CP-CRYO-TEMP can be used in a broad line of applications such as monitoring blood plasma, vaccines, pharmaceutical, frozen foods and shipping containers.This stand-alone device does not require any additional probes. The enclosure is designed with a handle for easy attachment and is IP64 splash resistant. It utilizes a USB docking station (sold separately), to communicate with a personal computer or laptop. The OM-CP-CRYO-TEMP provides date and time stamped temperature readings. Our easy-to-use Windows software does the rest. The user can view the data in graphical or tabular form. High and low alarm limits and high and low warning limits can be programmed through the software.

¢Ultra Low Operating Temperature: -86°C (-122°F)
¢May be Placed in Direct Contact with Dry Ice
¢No External Probes or Wiring
¢High Accuracy
¢Programmable Alarm and Warning Ranges With Alarm Delay
¢LED Status Indicators for Instant Alarm Notification
¢Magnetic Start
¢Optional Password Protection
¢Splash Resistant (IP64)
The OM-CP-CRYO-TEMP ultra low temperature data logger records temperatures as low as -86°C (-122ºF). The OM-CP-CRYO-TEMP can be used in a broad line of applications such as monitoring blood plasma, vaccines, pharmaceutical, frozen foods and shipping containers.This stand-alone device does not require any additional probes. The enclosure is designed with a handle for easy attachment and is IP64 splash resistant.
It utilizes a USB docking station (sold separately), to communicate with a personal computer or laptop. The OM-CP-CRYO-TEMP provides date and time stamped temperature readings. Our easy-to-use Windows software does the rest. The user can view the data in graphical or tabular form. High and low alarm limits and high and low warning limits can be programmed through the software.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-CP-CRYO-TEMP
Datalogging & Acquisition OM-CP-CRYO-TEMP
Data Loggers: Nomad Temp Loggers

Data Loggers: Nomad Temp Loggers

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition
Product Number OM-CP-CRYO-TEMP OM-CP-CRYO-TEMP
Product Name Ultra Low Temperature Data Logger Datalogging & Acquisition
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Hand-held Programmer
Host Connection USB
Application General Lab & Industrial; Environmental
Unlock Full Specs
to access all available technical data

Similar Products

8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details