The new OMB-DAQ-3000 Series offers high-speed, multifunction data acquisition in a low-cost, portable package. The module offers synchronous and concurrent voltage input, temperature input, waveform output, counter input, quadrature encoder input, timer output and digital I/O. Everything needed to begin acquiring, viewing and storing data is included with the OMB-DAQ-3000 Series, including comprehensive software support. The OMB-DAQ-3000 features a 16-bit/1-MHz A/D converter, 16 analog input channels user-expandable to 64, up to four 16-bit/1-MHz analog outputs, 24 high-speed digital I/O, 2 timer outputs and four 32-bit counters. All analog I/O, digital I/O, and counter/timer I/O can operate synchronously and simultaneously, guaranteeing deterministic I/O among all signal types. Unique to the OMB-DAQ-3000 is a low-latency, highly deterministic control output mode that operates independent of the PC. In this mode, digital, analog and timer outputs can respond to analog, digital and counter inputs, as fast as 2 µs, at least 1000 times faster than other products that rely on the PC for decision making.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | OMB-DAQ-3000 |
| Product Name | 16-Bit USB Data Acquisition Module |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Timer / Counter Output |
| User Interface | Computer Programmable |
| Host Connection | USB |
| Filter / Amplifier | Filter |