OMEGA Engineering, Inc. Rugged Temperature Data Logger OM-CP-TEMP1000S

Description
The OM-CP-TEMP1000S temperature logger is a rugged, waterproof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 150°C. This all-in-one compact, portable, easy-to-use device will measure and record up to 32,767 temperature measurements. It includes a 1" rigid external probe and is ideal for use in harsh environments. The OM-CP-TEMP1000S is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy-to- use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-TEMP1000S temperature logger is a rugged, waterproof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 150°C. This all-in-one compact, portable, easy-to-use device will measure and record up to 32,767 temperature measurements. It includes a 1" rigid external probe and is ideal for use in harsh environments. The OM-CP-TEMP1000S is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy-to- use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Temperature Data Logger - OM-CP-TEMP1000S - OMEGA Engineering, Inc.
Norwalk, CT, USA
Rugged Temperature Data Logger
OM-CP-TEMP1000S
Rugged Temperature Data Logger OM-CP-TEMP1000S
The OM-CP-TEMP1000S temperature logger is a rugged, waterproof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 150°C. This all-in-one compact, portable, easy-to-use device will measure and record up to 32,767 temperature measurements. It includes a 1" rigid external probe and is ideal for use in harsh environments. The OM-CP-TEMP1000S is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy-to- use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.

The OM-CP-TEMP1000S temperature logger is a rugged, waterproof, battery powered, stand-alone device used for automatically recording temperatures from -40 to 150°C. This all-in-one compact, portable, easy-to-use device will measure and record up to 32,767 temperature measurements. It includes a 1" rigid external probe and is ideal for use in harsh environments. The OM-CP-TEMP1000S is a major leap forward in both size and durability. Its real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and the easy-to- use Windows software does the rest.
The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can also be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-TEMP1000S
Product Name Rugged Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485 (optional feature); USB (optional feature); PC Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 5096933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 2 #
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Data Acquisition (DAQ) - 2084-PCI-1751-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.8 ~ 2V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details