OMEGA Engineering, Inc. Bridge/Strain Gage Data Logger OM-CP-BRIDGE110-10

Description
The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an all-in-one compact, portable, easy-to-use device that will measure and record up to 32,767 measurements. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-BRIDGE110 makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet
Description
The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an all-in-one compact, portable, easy-to-use device that will measure and record up to 32,767 measurements. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-BRIDGE110 makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge/Strain Gage Data Logger - OM-CP-BRIDGE110-10 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bridge/Strain Gage Data Logger
OM-CP-BRIDGE110-10
Bridge/Strain Gage Data Logger OM-CP-BRIDGE110-10
The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an all-in-one compact, portable, easy-to-use device that will measure and record up to 32,767 measurements. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-BRIDGE110 makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-BRIDGE110 is a miniature battery powered, stand alone, bridge/strain gage data logger. The OM-CP-BRIDGE110 features a real-time clock module that extends the battery life to more than 10 years (15 minute reading rate at 25°C) and allows for high speed downloads. This is an all-in-one compact, portable, easy-to-use device that will measure and record up to 32,767 measurements. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-BRIDGE110 makes data retrieval quick and easy. Simply plug it into an available COM port and our user-friendly software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-BRIDGE110-10
Product Name Bridge/Strain Gage Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1799536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
DSCA49 Voltage Output Signal Conditioner - DSCA49-xx - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
1MS/s, 16-bit, 32-ch Analog Input PCIE Card - PCIE-1805-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details