OMEGA Engineering, Inc. Analog Input Expansion Module OMB-PDQ30

Description
¢Adds 24 Differential/48 Single-Ended Inputs to OMB‘DAQBOARD‘3000 Series PCI Boards and OMB‘DAQ‘3000 Series Personal Daq USB Data Acquisition Modules ¢Any Input Can Be a Voltage or a Thermocouple ¢Convenient Removable Screw-Terminal Connections The OMB-PDQ30 analog input expansion module increases total channel capacity of an OMB-DAQBOARD-3000 Series PCI bus data acquisition board or OMB-DAQ-3000 Series Personal Daq USB data acquisition module to a total of 32 differential or 64 single-ended analog inputs. The OMB-PDQ30 attaches to an OMB-DAQBOARD-3000 Series board via an optional OMB-CA-266-3 cable, and to the OMB-DAQ-3000 Series either by plugging directly into the Personal Daq module with included clips, or via an optional OMB-CA-96 cable if it is necessary to have some distance between devices. ,br>Voltage measurements via the OMB-PDQ30 have the same ranges as the host OMB-DAQBOARD-3000 Series PCI board or OMB-DAQ-3000 Series Personal Daq USB module. When used with either host, the OMB-PDQ30 also adds thermocouple measurement capability, in which the A/D operates in a programmable, over-sample/digital filtering mode to provide low-noise and stable temperature measurements.
Datasheet
Description
¢Adds 24 Differential/48 Single-Ended Inputs to OMB‘DAQBOARD‘3000 Series PCI Boards and OMB‘DAQ‘3000 Series Personal Daq USB Data Acquisition Modules ¢Any Input Can Be a Voltage or a Thermocouple ¢Convenient Removable Screw-Terminal Connections The OMB-PDQ30 analog input expansion module increases total channel capacity of an OMB-DAQBOARD-3000 Series PCI bus data acquisition board or OMB-DAQ-3000 Series Personal Daq USB data acquisition module to a total of 32 differential or 64 single-ended analog inputs. The OMB-PDQ30 attaches to an OMB-DAQBOARD-3000 Series board via an optional OMB-CA-266-3 cable, and to the OMB-DAQ-3000 Series either by plugging directly into the Personal Daq module with included clips, or via an optional OMB-CA-96 cable if it is necessary to have some distance between devices. ,br>Voltage measurements via the OMB-PDQ30 have the same ranges as the host OMB-DAQBOARD-3000 Series PCI board or OMB-DAQ-3000 Series Personal Daq USB module. When used with either host, the OMB-PDQ30 also adds thermocouple measurement capability, in which the A/D operates in a programmable, over-sample/digital filtering mode to provide low-noise and stable temperature measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Expansion Module - OMB-PDQ30 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Analog Input Expansion Module
OMB-PDQ30
Analog Input Expansion Module OMB-PDQ30
¢Adds 24 Differential/48 Single-Ended Inputs to OMB‘DAQBOARD‘3000 Series PCI Boards and OMB‘DAQ‘3000 Series Personal Daq USB Data Acquisition Modules ¢Any Input Can Be a Voltage or a Thermocouple ¢Convenient Removable Screw-Terminal Connections The OMB-PDQ30 analog input expansion module increases total channel capacity of an OMB-DAQBOARD-3000 Series PCI bus data acquisition board or OMB-DAQ-3000 Series Personal Daq USB data acquisition module to a total of 32 differential or 64 single-ended analog inputs. The OMB-PDQ30 attaches to an OMB-DAQBOARD-3000 Series board via an optional OMB-CA-266-3 cable, and to the OMB-DAQ-3000 Series either by plugging directly into the Personal Daq module with included clips, or via an optional OMB-CA-96 cable if it is necessary to have some distance between devices. ,br>Voltage measurements via the OMB-PDQ30 have the same ranges as the host OMB-DAQBOARD-3000 Series PCI board or OMB-DAQ-3000 Series Personal Daq USB module. When used with either host, the OMB-PDQ30 also adds thermocouple measurement capability, in which the A/D operates in a programmable, over-sample/digital filtering mode to provide low-noise and stable temperature measurements.

¢Adds 24 Differential/48 Single-Ended Inputs to OMB‘DAQBOARD‘3000 Series PCI Boards and OMB‘DAQ‘3000 Series Personal Daq USB Data Acquisition Modules
¢Any Input Can Be a Voltage or a Thermocouple
¢Convenient Removable Screw-Terminal Connections
The OMB-PDQ30 analog input expansion module increases total channel capacity of an OMB-DAQBOARD-3000 Series PCI bus data acquisition board or OMB-DAQ-3000 Series Personal Daq USB data acquisition module to a total of 32 differential or 64 single-ended analog inputs. The OMB-PDQ30 attaches to an OMB-DAQBOARD-3000 Series board via an optional OMB-CA-266-3 cable, and to the OMB-DAQ-3000 Series either by plugging directly into the Personal Daq module with included clips, or via an optional OMB-CA-96 cable if it is necessary to have some distance between devices.
,br>Voltage measurements via the OMB-PDQ30 have the same ranges as the host OMB-DAQBOARD-3000 Series PCI board or OMB-DAQ-3000 Series Personal Daq USB module. When used with either host, the OMB-PDQ30 also adds thermocouple measurement capability, in which the A/D operates in a programmable, over-sample/digital filtering mode to provide low-noise and stable temperature measurements.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OMB-PDQ30
Product Name Analog Input Expansion Module
Data Acquisition Input Module
Form Factor Rack Mount
User Interface None
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-OAC24 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
EK1101-0010 | EtherCAT Coupler with ID switch, Extended Distance -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
CPX-8DA Output Module - 541482 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
16DI RS-485 Remote I/O - ADAM-4053-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details