OMEGA Engineering, Inc. Pressure/Humidity/Temp Data Logger OM-CP-PRHTEMP2000

Description
The OM-CP-PRHTEMP2000 is perfect for applications requiring instant remote readings of environmental parameters, including temperature, humidity and atmospheric pressure. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average) for all three channels; recording status (start, stop and recording rate); display options (channels shown, units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 87,381 readings per channel, the OM-CP-PRHTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost.
Datasheet
Description
The OM-CP-PRHTEMP2000 is perfect for applications requiring instant remote readings of environmental parameters, including temperature, humidity and atmospheric pressure. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average) for all three channels; recording status (start, stop and recording rate); display options (channels shown, units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 87,381 readings per channel, the OM-CP-PRHTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Humidity/Temp Data Logger - OM-CP-PRHTEMP2000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pressure/Humidity/Temp Data Logger
OM-CP-PRHTEMP2000
Pressure/Humidity/Temp Data Logger OM-CP-PRHTEMP2000
The OM-CP-PRHTEMP2000 is perfect for applications requiring instant remote readings of environmental parameters, including temperature, humidity and atmospheric pressure. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average) for all three channels; recording status (start, stop and recording rate); display options (channels shown, units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging. With 87,381 readings per channel, the OM-CP-PRHTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost.

The OM-CP-PRHTEMP2000 is perfect for applications requiring instant remote readings of environmental parameters, including temperature, humidity and atmospheric pressure. The 8-button keypad and large LCD provide convenient access to current data and recorder setup. Additionally, memory and battery levels, external power status, sampling and recording status are shown on the LCD. Available on-screen data includes: statistics (min, max, average) for all three channels; recording status (start, stop and recording rate); display options (channels shown, units, text size); and calibration information (date calibrated, date for recalibration). Statistics can be cleared at any time during logging.
With 87,381 readings per channel, the OM-CP-PRHTEMP2000 has one of the largest memory capacities of any similar data recorder on the market. The non-volatile memory will retain recorded data, even if AC and battery power are lost.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-PRHTEMP2000
Product Name Pressure/Humidity/Temp Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-OAC5AR - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
CU1418 | Infrastructure, 8-port branch controller, EtherCAT G, 24 V DC, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digital Input Module - PS1-IM10 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers