OMEGA Engineering, Inc. Intrinsically Safe Data Logger OM-CP-TEMP1000IS

Description
The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80°C (-40 to 176°F). This all-in-one compact, portable, easy to use device will measure and record up to 32,767 temperature measurements. The OM-CP-TEMP1000IS is ideal for use in harsh environments. Its real time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-TEMP1000IS makes data retrieval quick and easy. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.
Description
The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80°C (-40 to 176°F). This all-in-one compact, portable, easy to use device will measure and record up to 32,767 temperature measurements. The OM-CP-TEMP1000IS is ideal for use in harsh environments. Its real time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-TEMP1000IS makes data retrieval quick and easy. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Data Logger - OM-CP-TEMP1000IS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Intrinsically Safe Data Logger
OM-CP-TEMP1000IS
Intrinsically Safe Data Logger OM-CP-TEMP1000IS
The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80°C (-40 to 176°F). This all-in-one compact, portable, easy to use device will measure and record up to 32,767 temperature measurements. The OM-CP-TEMP1000IS is ideal for use in harsh environments. Its real time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-TEMP1000IS makes data retrieval quick and easy. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

The OM-CP-TEMP1000IS is a rugged, waterproof, battery powered, stand-alone device that can automatically record temperatures between -40 and 80°C (-40 to 176°F). This all-in-one compact, portable, easy to use device will measure and record up to 32,767 temperature measurements. The OM-CP-TEMP1000IS is ideal for use in harsh environments. Its real time clock ensures that all the data is time and date stamped. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. The device can be started and stopped directly from your computer and its small size allows it to fit almost anywhere. The OM-CP-TEMP1000IS makes data retrieval quick and easy.
The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft file.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OM-CP-TEMP1000IS
Product Name Intrinsically Safe Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485; USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5080-A2 - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 4 MHz
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details