OMEGA Engineering, Inc. 24-Channel Open-Collector Output Board OME-DB-24C

Description
The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The OME-DB-24C has one 37-pin D-sub connector, one 50-pin male and one 20-pin male connector. The transistor is energized by applying a 5 V signal to the appropriate input channel on the 50-pin connector, 20-pin flat cable connector or 37-pin D-sub connector. Twenty-four enunciator LED’s, one for each transistor is activated.
Datasheet
Description
The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The OME-DB-24C has one 37-pin D-sub connector, one 50-pin male and one 20-pin male connector. The transistor is energized by applying a 5 V signal to the appropriate input channel on the 50-pin connector, 20-pin flat cable connector or 37-pin D-sub connector. Twenty-four enunciator LED’s, one for each transistor is activated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Channel Open-Collector Output Board - OME-DB-24C - OMEGA Engineering, Inc.
Norwalk, CT, USA
24-Channel Open-Collector Output Board
OME-DB-24C
24-Channel Open-Collector Output Board OME-DB-24C
The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The OME-DB-24C has one 37-pin D-sub connector, one 50-pin male and one 20-pin male connector. The transistor is energized by applying a 5 V signal to the appropriate input channel on the 50-pin connector, 20-pin flat cable connector or 37-pin D-sub connector. Twenty-four enunciator LED’s, one for each transistor is activated.

The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The OME-DB-24C has one 37-pin D-sub connector, one 50-pin male and one 20-pin male connector.
The transistor is energized by applying a 5 V signal to the appropriate input channel on the 50-pin connector, 20-pin flat cable connector or 37-pin D-sub connector. Twenty-four enunciator LED’s, one for each transistor is activated.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number OME-DB-24C
Product Name 24-Channel Open-Collector Output Board
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Current Output; NPN
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

16/8-ch, 18-bit, 1MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1841L-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 1000 kHz
Resolution 16 bits
View Details
EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Circular Chart Recorder - Commander 1900 Recorder/Controller - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details