OMEGA Engineering, Inc. Pulse Input Data Logger OM-CP-PULSE101A

Description
The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user to store user defined units such as gallons/min into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any transducer that provides a pulse or contact closure output to any user required units automatically. Once activated the data logger senses and records the number of pulses/contact closures that occur within adjacent “time bin” periods. The bin period is selectable from 1 second to over 24 hours. At the end of each bin period, the total number of pulses/counts within the bin period is recorded. The data logger then starts another bin period and continues until either the memory is full or the test period has ended. Its real time clock ensures that all data is time and date stamped. This is ideal for recording events. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy-to-use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Request a Quote Datasheet
Description
The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user to store user defined units such as gallons/min into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any transducer that provides a pulse or contact closure output to any user required units automatically. Once activated the data logger senses and records the number of pulses/contact closures that occur within adjacent “time bin” periods. The bin period is selectable from 1 second to over 24 hours. At the end of each bin period, the total number of pulses/counts within the bin period is recorded. The data logger then starts another bin period and continues until either the memory is full or the test period has ended. Its real time clock ensures that all data is time and date stamped. This is ideal for recording events. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy-to-use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Input Data Logger - OM-CP-PULSE101A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Pulse Input Data Logger
OM-CP-PULSE101A
Pulse Input Data Logger OM-CP-PULSE101A
The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user to store user defined units such as gallons/min into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any transducer that provides a pulse or contact closure output to any user required units automatically. Once activated the data logger senses and records the number of pulses/contact closures that occur within adjacent “time bin” periods. The bin period is selectable from 1 second to over 24 hours. At the end of each bin period, the total number of pulses/counts within the bin period is recorded. The data logger then starts another bin period and continues until either the memory is full or the test period has ended. Its real time clock ensures that all data is time and date stamped. This is ideal for recording events. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy-to-use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

The OM-CP-PULSE101A is a low-cost recording device that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, this data logger allows the user to store user defined units such as gallons/min into the device as well as scale factors and offset values. This enables the user to easily linearize and scale any transducer that provides a pulse or contact closure output to any user required units automatically.
Once activated the data logger senses and records the number of pulses/contact closures that occur within adjacent “time bin” periods. The bin period is selectable from 1 second to over 24 hours. At the end of each bin period, the total number of pulses/counts within the bin period is recorded. The data logger then starts another bin period and continues until either the memory is full or the test period has ended. Its real time clock ensures that all data is time and date stamped. This is ideal for recording events.
The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an empty COM port and our easy-to-use software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in graphical or tabular format and can be exported to a text or Microsoft Excel file.

Buy Now Datasheet
Data Acquisition (DAQ) - 5880-OM-CP-PULSE101A-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
5880-OM-CP-PULSE101A-ND
Data Acquisition (DAQ) 5880-OM-CP-PULSE101A-ND
PULSE INPUT DATA LOGGER, 1-CH ME

PULSE INPUT DATA LOGGER, 1-CH ME

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
OM-CP-PULSE101A
Datalogging & Acquisition OM-CP-PULSE101A
Data Loggers: Nomad Frequency Input Data

Data Loggers: Nomad Frequency Input Data

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Data Acquisition Data Acquisition Data Acquisition
Product Number OM-CP-PULSE101A 5880-OM-CP-PULSE101A-ND OM-CP-PULSE101A
Product Name Pulse Input Data Logger Data Acquisition (DAQ) Datalogging & Acquisition
Data Acquisition Datalogger Datalogger
Form Factor Portable
User Interface Front Panel; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Temperature Data Logger - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
3-ch Input Module LAN-XI 102.4kHz w/o FP - -3052-A-030-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details