OMEGA Engineering, Inc. Modular Signal Conditioning System OM2

Description
The OMEGA® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD’s. The module conditions the input signal to an amplified voltage output of ±10 Vdc, allowing longer signal transmission and interfacing with data acquisition products such as analog/digital cards, dataloggers, PLC’s and chart recorders. The backplane includes a power supply (to power the modules) and mounting rails for convenient mounting capability. All connections are easily made with a screwdriver. The backplane is available with a 115 Vac, 230 Vac or 10-36 Vdc power supply. The backplane and signal conditioner assembly make a convenient, lightweight and accurate method of multiple signal conditioning in instrumentation environments. The signal conditioning modules can also be used by themselves as single amplifier devices. An optional interface mounting block can be purchased with screw terminations for easy power and output signal hookup. A typical system would include six modules and one backplane/power supply assembly.
Datasheet
Description
The OMEGA® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD’s. The module conditions the input signal to an amplified voltage output of ±10 Vdc, allowing longer signal transmission and interfacing with data acquisition products such as analog/digital cards, dataloggers, PLC’s and chart recorders. The backplane includes a power supply (to power the modules) and mounting rails for convenient mounting capability. All connections are easily made with a screwdriver. The backplane is available with a 115 Vac, 230 Vac or 10-36 Vdc power supply. The backplane and signal conditioner assembly make a convenient, lightweight and accurate method of multiple signal conditioning in instrumentation environments. The signal conditioning modules can also be used by themselves as single amplifier devices. An optional interface mounting block can be purchased with screw terminations for easy power and output signal hookup. A typical system would include six modules and one backplane/power supply assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Signal Conditioning System - OM2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Modular Signal Conditioning System
OM2
Modular Signal Conditioning System OM2
The OMEGA® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD’s. The module conditions the input signal to an amplified voltage output of ±10 Vdc, allowing longer signal transmission and interfacing with data acquisition products such as analog/digital cards, dataloggers, PLC’s and chart recorders. The backplane includes a power supply (to power the modules) and mounting rails for convenient mounting capability. All connections are easily made with a screwdriver. The backplane is available with a 115 Vac, 230 Vac or 10-36 Vdc power supply. The backplane and signal conditioner assembly make a convenient, lightweight and accurate method of multiple signal conditioning in instrumentation environments. The signal conditioning modules can also be used by themselves as single amplifier devices. An optional interface mounting block can be purchased with screw terminations for easy power and output signal hookup. A typical system would include six modules and one backplane/power supply assembly.

The OMEGA® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD’s. The module conditions the input signal to an amplified voltage output of ±10 Vdc, allowing longer signal transmission and interfacing with data acquisition products such as analog/digital cards, dataloggers, PLC’s and chart recorders. The backplane includes a power supply (to power the modules) and mounting rails for convenient mounting capability. All connections are easily made with a screwdriver.
The backplane is available with a 115 Vac, 230 Vac or 10-36 Vdc power supply.
The backplane and signal conditioner assembly make a convenient, lightweight and accurate method of multiple signal conditioning in instrumentation environments. The signal conditioning modules can also be used by themselves as single amplifier devices. An optional interface mounting block can be purchased with screw terminations for easy power and output signal hookup. A typical system would include six modules and one backplane/power supply assembly.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition Systems and Instruments
Product Number OM2
Product Name Modular Signal Conditioning System
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details