OMEGA Engineering, Inc. Handheld Hygro Thermometer Data Logger RH318

Description
The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive sensor and a thermistor temperature sensor. Windows® based software and USB interface cable is included to allow real time or recorded data to be read by a PC through the USB/RS232 port (RS232 interface cable is optional). Probe can extend up to 1.5 m (5') with optional extension cable.
Datasheet
Description
The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive sensor and a thermistor temperature sensor. Windows® based software and USB interface cable is included to allow real time or recorded data to be read by a PC through the USB/RS232 port (RS232 interface cable is optional). Probe can extend up to 1.5 m (5') with optional extension cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Hygro Thermometer Data Logger - RH318 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Hygro Thermometer Data Logger
RH318
Handheld Hygro Thermometer Data Logger RH318
The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive sensor and a thermistor temperature sensor. Windows® based software and USB interface cable is included to allow real time or recorded data to be read by a PC through the USB/RS232 port (RS232 interface cable is optional). Probe can extend up to 1.5 m (5') with optional extension cable.

The RH318 is a low cost, high performance handheld meter with data logging ability. It offers a large dual back-lit display to show the temperature and humidity from a handheld probe and can display a dew point measurement. The temperature/humidity probe uses a semiconductor and polymer capacitive sensor and a thermistor temperature sensor. Windows® based software and USB interface cable is included to allow real time or recorded data to be read by a PC through the USB/RS232 port (RS232 interface cable is optional). Probe can extend up to 1.5 m (5') with optional extension cable.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition
Product Number RH318
Product Name Handheld Hygro Thermometer Data Logger
Data Acquisition Datalogger
Form Factor Portable
User Interface Front Panel; Hand-held Programmer; Computer Programmable
Host Connection RS232/422/485; USB
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 1906955P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection Serial-I2C
View Details
8B43 Series DC LVDT Input Module - 8B43-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details
Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
View Details
4 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details