The OM-CP-TC101A is a new state-of-the-art low-cost battery powered thermocouple data logger. The OM-CP-TC101A offers a 10 year battery life, 1 second reading rate, a multiple start/stop function, ultra-high speed download capability, 500,000 reading storage capacity, optional memory wrap, battery life indicator, optional password protection, programmable high-low alarms and more. Using the software, starting, stopping and downloading from the OM-CP-TC101A is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R. The data can also be automatically exported to Excel® for further calculations. The OM-CP-TC101A is a major leap forward in both size and performance. Its real time clock ensures that all data is time and date stamped.
The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available USB port and the easy to use Windows software does the rest. The software converts your PC into a real time strip chart recorder. Data can be printed in tabular format and can also be exported to a text or Microsoft Excel file. The OM-CP-TC101A designed with our customers in mind. There are free firmware upgrades for the life of the product so that data loggers already deployed in the field can grow with new technological developments. Units do not need to be returned to the factory for upgrades. The user can do this automatically from any PC.
Data Loggers: Nomad Thermocouple Loggers
| OMEGA Engineering, Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Data Acquisition | Data Acquisition |
| Product Number | OM-CP-TC101A | OM-CP-TC101A |
| Product Name | Ambient Temperature and Thermocouple Data Logger | Datalogging & Acquisition |
| Data Acquisition | Datalogger | |
| Form Factor | Portable | |
| User Interface | Front Panel; Computer Programmable | |
| Host Connection | USB |