DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1W;9-75VIN;12VO 42MA;SIP6 | |
| 1W;9-75VIN;15VO 33MA;SIP6 | |
| 1W;9-75VIN;5VO 100MA;SIP6 | |
| 2W;9-75VIN;12VO 83MA;SIP8 | |
| 2W;9-75VIN;15VO 67MA;SIP8 | |
| 2W;9-75VIN;5VO 200MA;SIP8 | |
| 30W; 18-75VIN; 12VOUT @0~1250MA | |
| 30W; 9-36VIN; 12VOUT @0~1250MA | |
| 30W; 9-36VIN; 15VOUT @0~1000MA | |
| 3W;9-75VIN;12VO 125MA;SIP8 | |
| 3W;9-75VIN;15VO 100MA;SIP8 | |
| 3W;9-75VIN;5VO 300MA;SIP8 | |
| 6W;9-75VIN;12VO 250MA;SIP8 | |
| 6W;9-75VIN;15VO 2.0MA;SIP8 | |
| 6W;9-75VIN;5VO 600MA;SIP8 | |
| 9W;9-75VIN;12VO 375MA;SIP8 | |
| 9W;9-75VIN;15VO 300MA;SIP8 | |
| 9W;9-75VIN;5VO 800MA;SIP8 | |
| AC/DC CONVERTER 360V 750W | |
| DC DC CONVERTER | |
| DC DC Converters | |
| DC-DC ISOLATED, 10W, 18~75 VDC I | |
| DC-DC ISOLATED, 10W, 9~36 VDC IN | |
| DC-DC ISOLATED, 1W, 10.8~13.2 VD | |
| DC-DC ISOLATED, 1W, 13.5~16.5 VD | |
| DC-DC ISOLATED, 1W, 2.97~3.63 VD | |
| DC-DC ISOLATED, 1W, 21.6~26.4 VD | |
| DC-DC ISOLATED, 1W, 4.5~5.5 VDC | |
| DC-DC ISOLATED, 2W, 10.8~13.2 VD | |
| DC-DC ISOLATED, 2W, 21.6~26.4 VD | |
| DC-DC ISOLATED, 2W, 4.5~5.5 VDC | |
| DC-DC ISOLATED, 50W, 18~75 VDC I | |
| DC-DC ISOLATED, 50W, 9~36 VDC IN | |
| DC-DC, ISOLATED, 20 W, 18~75 VDC | |
| DC-DC, ISOLATED, 20 W, 9~36 VDC | |
| DC-DC, ISOLATED, 3 W, 18~75 VDC | |
| DC-DC, ISOLATED, 3 W, 9~36 VDC I | |
| DC-DC, ISOLATED, 30 W, 18~75 VDC | |
| DC-DC, ISOLATED, 30 W, 9~36 VDC | |
| DC-DC, ISOLATED, 6 W, 18~75 VDC | |
| DC-DC, ISOLATED, 6 W, 9~36 VDC I | |
| Enclosed AC DC Converters 1 Output 360V 85 ~ 264 VAC Input | |
| Intermediate Bus Converter DC DC Converter 1 Output 12V 42A 38V - 75V Input | |
| Intermediate Bus Converter, Digital DC DC Converter 1 Output 11.2V 88A 36V - 60V Input | |
| Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 42A 38V - 75V Input | |
| Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 11.4V 53A 36V - 60V Input | |
| Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 375mA, 375mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 4.7V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 420mA, 420mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 420mA, 420mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 420mA, 420mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 11.4V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 22.8V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.75V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 45.6V - 52.8V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 830mA, 830mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.7V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 11.4V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 22.8V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.75V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 45.6V - 52.8V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 660mA, 660mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 660mA, 660mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 210mA, 210mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 313mA, 313mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 313mA, 313mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 313mA, 313mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 4.7V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2.5A, 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2.5A, 2.5A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2.5A, 2.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 9V - 18V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 10A 2.8V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.3V 6A 2.8V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 3A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 16A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 20A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5V 6A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 10A 2.8V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.63V 6A 2.8V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5V 10A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 30A 6V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 2.75V 60A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 3.6V 30A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 10A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 15A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 20A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 40A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 5A 8V - 14V Input | |
| Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.7 ~ 5.5V 7A 8V - 14V Input |
| << Prev | Next >> |