Murata Power Solutions DC DC Converters DRQ-12/50-L48NKL1-C

Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-12/50-L48NKL1-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-12/50-L48NKL1-C-ND
DC DC Converters DRQ-12/50-L48NKL1-C-ND
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 30Y5587 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
30Y5587
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 30Y5587
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-12/50-L48NKL1-C-ND 30Y5587
Product Name DC DC Converters Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details