Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 9W ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-DPB09B-05-ND | 66AH5696 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 9W Rohs Compliant Mean Well |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |