Murata Power Solutions DC DC Converters DRQ-12/50-L48NKSA-C

Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3046-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3046-ND
DC DC Converters 811-3046-ND
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 30Y5590 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
30Y5590
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 30Y5590
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3046-ND 30Y5590
Product Name DC DC Converters Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details