Murata Power Solutions DC DC Converters DRQ-12/50-L48NBSA-C

Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3043-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3043-ND
DC DC Converters 811-3043-ND
Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 50A 44V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 30Y5581 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
30Y5581
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 30Y5581
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-3043-ND 30Y5581
Product Name DC DC Converters Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details