Murata Power Solutions DC DC Converters DRE-11.4.53-L48PB-C

Description
Isolated Module DC DC Converter 1 Output 11.4V 53A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 11.4V 53A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-DRE-11.4.53-L48PB-C-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 11.4V 53A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 11.4V 53A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions - 42AH1000 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions
42AH1000
Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions 42AH1000
DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 11.4V, 53A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:604W; No. of Outputs:1 Output; Output Voltage - Output 1:11.4V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Width:29.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-DRE-11.4.53-L48PB-C-ND 42AH1000
Product Name DC DC Converters Dc-Dc Converter, 11.4V, 53A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 53 amps 53 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details