Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 72V Input
DC DC CONVERTER +/-12V 30W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-1319-ND | DKA30C-12 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) |
| DC Output Current | 1.25 amps |