"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONNECTOR, RECEPTACLE; No. of Contacts:72Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED9672-ND | 17C6043 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Receptacle; No. Of Contacts Mill Max |
| Connector Type | Header Connector; Receptacle | Wire to Board Connector |