"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Conn Shrouded Header (4 Sides) HDR 5 POS 5.08mm Solder ST Thru-Hole Product overview: 5447382 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-5447382 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 5POS VERT 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-11342-ND | 370-5447382 | 5447382 |
| Product Name | Headers, Plugs and Sockets | Electronic Connector | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |