Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Mounting Type: Fixed
Current - IEC: 12A
Voltage - IEC: 400V
Current - UL: 15A
Voltage - UL: 300V
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 277-11340-ND | |
| Product Name | Connectors,Interconnects | Headers, Plugs and Sockets |
| Mounting | Fixed | Through Hole |