DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 300 350 400 450 500 550 590 600 610 620 630 640 642 643 644 645 646 647 648 649 650 651 652 653 654 660 670 680 690 700 710 750 800 850 900 950 1000 1500 1569
Product Name Notes
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"10 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"17 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"17 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"2 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"3 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
"41 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"5 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"5 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"6 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"7 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"96 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"98 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"Connector Header Surface Mount 11 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 2 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 5 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 7 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 31 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 43 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 45 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 53 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 55 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia"
1 Position Spring Mating Target Connector Through Hole, Right Angle
10 Position Spring Mating Target Connector Through Hole, Right Angle
18POS MQS .63 HEADER 180DEG
2 Position Spring Mating Target Connector Through Hole, Right Angle
20 Position Spring Mating Target Connector Through Hole, Right Angle
24 Position Spring Mating Target Connector Through Hole, Right Angle
3 Position Spring Mating Target Connector Through Hole, Right Angle
4 Position Spring Mating Target Connector Through Hole, Right Angle
5 Position Spring Mating Target Connector Through Hole, Right Angle
64 Position Spring Mating Target Connector Through Hole, Right Angle
7 Position Spring Mating Target Connector Through Hole, Right Angle
8 Position Spring Mating Target Connector Through Hole, Right Angle
9 Position Spring Mating Target Connector Through Hole, Right Angle
CONN RCPT IEEE 1394 FIREWIRE R/A
Connector Header position
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole
MESSERLEISTE 18P
Position Wire to Board Terminal Block
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle

<< Prev Next >>