TE Connectivity Headers, Male Pins 4-103186-0

Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26529-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26529-40-ND
Headers, Male Pins A26529-40-ND
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

"Connector Header Through Hole 80 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-4-103186-0
Electronic Connector 316-4-103186-0
80 Pos 2.54mm Male Header, Straight Thru-Hole, Gold Contact Product overview: 4-103186-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103186-0 can be used for catalog matching and distributor lookup.

80 Pos 2.54mm Male Header, Straight Thru-Hole, Gold Contact Product overview: 4-103186-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103186-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, 80Pos, Header, 2Row; Connector Systems Amp - Te Connectivity - 29M9493 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 80Pos, Header, 2Row; Connector Systems Amp - Te Connectivity
29M9493
Btb Connector, 80Pos, Header, 2Row; Connector Systems Amp - Te Connectivity 29M9493
BTB CONNECTOR, 80POS, HEADER, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU MOD II Series; Connector Shroud:-RoHS Compliant: No

BTB CONNECTOR, 80POS, HEADER, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU MOD II Series; Connector Shroud:-RoHS Compliant: No

Supplier's Site Datasheet
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity - 90AJ0083 - Newark, An Avnet Company
Chicago, IL, United States
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
90AJ0083
80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity 90AJ0083
80 MODII HDR DRST B/A .100CL

80 MODII HDR DRST B/A .100CL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26529-40-ND 316-4-103186-0 29M9493 90AJ0083
Product Name Headers, Male Pins Electronic Connector Btb Connector, 80Pos, Header, 2Row; Connector Systems Amp - Te Connectivity 80 Modii Hdr Drst B/a .100Cl Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data