TE Connectivity Headers, Male Pins 4-103148-0

Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26515-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26515-40-ND
Headers, Male Pins A26515-40-ND
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Conn, Header, 40Way, 1Row; Connector Systems Amp - Te Connectivity - 90F7727 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 40Way, 1Row; Connector Systems Amp - Te Connectivity
90F7727
Board-Board Conn, Header, 40Way, 1Row; Connector Systems Amp - Te Connectivity 90F7727
BOARD-BOARD CONN, HEADER, 40WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Headers Series RoHS Compliant: No

BOARD-BOARD CONN, HEADER, 40WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Headers Series RoHS Compliant: No

Supplier's Site Datasheet
40 Modii Hdr Srra B/a .100Cl Amp - Te Connectivity - 76AC6729 - Newark, An Avnet Company
Chicago, IL, United States
40 Modii Hdr Srra B/a .100Cl Amp - Te Connectivity
76AC6729
40 Modii Hdr Srra B/a .100Cl Amp - Te Connectivity 76AC6729
40 MODII HDR SRRA B/A .100CL

40 MODII HDR SRRA B/A .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A26515-40-ND 90F7727 76AC6729
Product Name Headers, Male Pins Board-Board Conn, Header, 40Way, 1Row; Connector Systems Amp - Te Connectivity 40 Modii Hdr Srra B/a .100Cl Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade+ ® - 10106124-5003001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers