TE Connectivity Headers, Male Pins 4-103239-0

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A26512-40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A26512-40-ND
Headers, Male Pins A26512-40-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-4-103239-0
3A Electronic Connector 316-4-103239-0
40 Pos 2.54mm Male Header, Straight, Gold, 3A, Thru-Hole Product overview: 4-103239-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103239-0 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Male Header, Straight, Gold, 3A, Thru-Hole Product overview: 4-103239-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-103239-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 4-103239-0 - 763567-4-103239-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-103239-0
763567-4-103239-0
Rectangular Connectors - 4-103239-0 763567-4-103239-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763567-4-103239-0 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 40 Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 105°C Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 103239 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.440" (11.18mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): MTLW-140-08-T-S-269; MTLW-140-07-G-S-210; MTLW-140-05-H-S-210; ; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763567-4-103239-0
Series: AMPMODU Mod II
Packaging: Bulk
Number of Positions: 40
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 103239
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.440" (11.18mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): MTLW-140-08-T-S-269; MTLW-140-07-G-S-210; MTLW-140-05-H-S-210; ;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 90F7725 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
90F7725
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 90F7725
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site
BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL - 70086689 - Allied Electronics, Inc.
Fort Worth, TX, USA
BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL
70086689
BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL 70086689
BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL

BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL

Supplier's Site
CONN HDR BRKWAY .100 40POS VERT - 792-4-103239-0 - Utmel Electronic Limited
Hong Kong, China
CONN HDR BRKWAY .100 40POS VERT
792-4-103239-0
CONN HDR BRKWAY .100 40POS VERT 792-4-103239-0
CONN HDR BRKWAY .100 40POS VERT

CONN HDR BRKWAY .100 40POS VERT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26512-40-ND 316-4-103239-0 763567-4-103239-0 90F7725 70086689 792-4-103239-0
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 4-103239-0 Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity BA MODU THRU SR UNSHR, 40 MODII HDR SRST B/A .100CL CONN HDR BRKWAY .100 40POS VERT
Connector Type Header Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data