DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
200
250
300
350
400
450
460
470
480
490
500
510
518
519
520
521
522
523
524
525
526
527
528
529
530
540
550
560
570
580
590
600
650
700
750
800
850
1000
1500
1569
| Product Name | Notes |
|---|---|
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "23 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "24 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" |
| << Prev | Next >> |