EDAC, Inc. Edgeboard Connectors 392-031-521-102

Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-031-521-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-031-521-102-ND
Edgeboard Connectors 151-392-031-521-102-ND
"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"31 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ1161 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ1161
Card Edge Connector Rohs Compliant Edac 88AJ1161
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-031-521-102-ND 88AJ1161
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1511-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers