DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 200 250 300 350 400 450 460 470 480 490 500 510 513 514 515 516 517 518 519 520 521 522 523 524 525 530 540 550 560 570 580 600 650 700 750 800 850 1000 1500 1569
Product Name Notes
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"78 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"80 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"82 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"90 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

<< Prev Next >>