EDAC, Inc. Edgeboard Connectors 392-032-559-207

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-032-559-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-032-559-207-ND
Edgeboard Connectors 151-392-032-559-207-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ1375 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ1375
Card Edge Connector Rohs Compliant Edac 88AJ1375
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-392-032-559-207-ND 88AJ1375
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
3A Electronic Connector - 316-103639-4 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
2 suppliers