EDAC, Inc. Edgeboard Connectors 392-030-544-201

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 392-030-544-201 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.590,Äù (14.99mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Datasheet Summary
Powered by GS/AI

The 392-030-544-201 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.590,Äù (14.99mm). It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. It has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1200 V AC rms. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. The connector is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-392-030-544-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-392-030-544-201-ND
Edgeboard Connectors 151-392-030-544-201-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 88AJ1097 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
88AJ1097
Card Edge Connector Rohs Compliant Edac 88AJ1097
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 392-030-544-201 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
392-030-544-201
Card Edge Connectors - Edgeboard Connectors 392-030-544-201
392 SERIES (.100" (2.54MM) CONTA

392 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-392-030-544-201-ND 88AJ1097 392-030-544-201
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data